Status: | Active |
---|---|
Series: | DS1100L |
RoHS: | Unknown |
All-silicon timing circuit |
Five taps Equally spaced |
Delays are stable and precise |
Both leading- and trailing-edge accuracy |
3.3V version of the DS1100 |
Low-power CMOS |
TTL-/CMOS-compatible |
Vapor-Phase and IR solderable |
Custom delays available |
Fast-turn prototypes |
Delays specified over both commercial and industrial temperature ranges |
Functions | Tapped |
---|---|
Taps | 5 |
Total Delays (ns) | 20 to 500 |
VSUPPLY (V) | 3.0 to 3.6 |
ΔVSUPPLY | ±5% |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 4.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 5 |
---|---|
Delay Time per Tap | 100ns |
Total Delay Time | 500ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3-Volt 5-Tap Economy Timing El | Analog Devices |
Delay Line, 5, 3.6V, 500Ns, Nsoic-8 | Newark Electronics |
DELAY LINE, 5, 3.6V, 500NS, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS1100LZ-500+ ?
Additional datasheets, footprints and schematics for DS1100LZ-500+ are listed on our Part Details page. You can also find images and similar parts to DS1100LZ-500+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1100LZ-500+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1100LZ-500+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1100LZ-500+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1100LZ-500+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1100LZ-500+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1100LZ-500+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1100LZ-500+ often in real-time on the comparison pages.
What if I can't find stock of DS1100LZ-500+ ?
You can fill out our help required form which you can use to request a quote for DS1100LZ-500+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.