DS1090U-2/V+ Silicon Oscillators by Analog Devices

Status: Production
Series: DS1090
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS1090 is a low-cost, dithered oscillator intended to be used as an external clock for switched-mode power supplies and other low-frequency

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
119
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
119
in stock
Buy Now
Logo for element14
element14
from US$1.43
119
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.28
-
Buy Now

DS1090U-2/V+ Crystals & Oscillators by Analog Devices

ECON OSCILLATOR AEC-Q100 4MHZ UMAX-8

Status: Unknown
Series: DS1090 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Nom 4MHz
Oscillator Output Compatibility CMOS / TTL
Frequency Stability + / - -
Oscillator Case µMAX
Supply Voltage Nom 5.5V
Product Range DS1090 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Spread Spectrum Mode -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Econ Oscillator, Aec-Q100, 4Mhz, Umax-8 | Newark Electronics
ECON OSCILLATOR, AEC-Q100, 4MHZ, UMAX-8 | element14
AEC-Q100 QUALIFIED DS1090U-2+ | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1090U-2/V+?

Additional datasheets, footprints and schematics for DS1090U-2/V+ are listed on our Part Details page. You can also find images and similar parts to DS1090U-2/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1090U-2/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1090U-2/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS1090U-2/V+ fall under?

The DS1090U-2/V+ is listed under Silicon Oscillators.

Can I view similar or alternative parts?

You can view similar parts to DS1090U-2/V+ when available in the Silicon Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1090U-2/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1090U-2/V+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for DS1090U-2/V+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1090U-2/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1090U-2/V+ often in real-time on the comparison pages.

What if I can't find stock of DS1090U-2/V+?

You can fill out our help required form which you can use to request a quote for DS1090U-2/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay