Status: | Active |
---|---|
Series: | DS1086L |
RoHS: | Unknown |
User-Programmable Square-Wave Generator |
Frequencies Programmable from 130kHz to 66.6MHz |
0.5%, 1%, 2%, 4%, or 8% Selectable Dithered Output |
Adjustable Dither Rate |
Glitchless Output-Enable Control |
2-Wire Serial Interface |
Nonvolatile Settings |
2.7V to 3.6V Supply |
No External Timing Components Required |
Power-Down Mode |
5kHz Master Frequency Step Size |
EMI Reduction |
Industrial Temperature Range: -40°C to +85°C |
fOUT (MHz) (max) | 66 |
---|---|
Spread Spectrum | Yes |
fOUT (kHz) (min) | 130 |
User Prog. fOUT | I2C |
VCC (V) | 2.7 to 3.6 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 66.6MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V Spread-Spectrum EconOscil | Analog Devices |
Clock Generator, 66.6Mhz, Usop-8 | Newark Electronics |
CLOCK GENERATOR, 66.6MHZ, USOP-8 | element14 |
3.3V SPREAD-SPECTRUM ECONOSCILLATOR UMAX | RS |
Where can I find additional details, specifications and documents for a DS1086LU+ ?
Additional datasheets, footprints and schematics for DS1086LU+ are listed on our Part Details page. You can also find images and similar parts to DS1086LU+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1086LU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1086LU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1086LU+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1086LU+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1086LU+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS1086LU+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1086LU+ often in real-time on the comparison pages.
What if I can't find stock of DS1086LU+ ?
You can fill out our help required form which you can use to request a quote for DS1086LU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.