Status: | Active |
---|---|
Series: | DS1077L |
RoHS: | Unknown |
Processor-controlled or stand-alone solid-state oscillator |
Frequency changes on the fly |
Dual, low-jitter, synchronous fixed-frequency outputs |
2-wire serial interface |
Frequency outputs 4.87kHz to 66.666MHz ±1.25% variation over temperature and voltage |
±0.5% initial tolerance |
Nonvolatile frequency settings |
Single 2.7V to 3.6V supply |
No external components |
Power-down mode |
Synchronous output gating |
fOUT (MHz) (max) | 66.6 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 4.87 |
ΔfOUT (%) (max) | ±1.25 (0 to 70°C) |
User Prog. fOUT | I2C |
VCC (V) | 2.7 to 3.6 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 60MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V EconOscillator/Divider | Analog Devices |
Oscillator/Divider, -40 To 85Deg C | Newark Electronics |
OSCILLATOR/DIVIDER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS1077LZ-60+ ?
Additional datasheets, footprints and schematics for DS1077LZ-60+ are listed on our Part Details page. You can also find images and similar parts to DS1077LZ-60+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1077LZ-60+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1077LZ-60+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1077LZ-60+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1077LZ-60+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1077LZ-60+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1077LZ-60+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1077LZ-60+ often in real-time on the comparison pages.
What if I can't find stock of DS1077LZ-60+ ?
You can fill out our help required form which you can use to request a quote for DS1077LZ-60+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.