Status: | Unknown |
---|---|
Series: | DS Series |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.83
|
205
in stock
|
Buy Now | |
Carlton-Bates
from US$6.13
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$5.33
|
245
in stock
|
Buy Now | |
element14
from US$9.97
|
245
in stock
|
Buy Now | |
Sager
from US$4.33
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$5.92
|
21
in stock
|
Buy Now | |
RS Americas
from US$5.64
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.57
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.92
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now |
Product Range | DS Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Insulator Material | - |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 13.2mm |
External Length / Height | 22mm |
External Width | 20mm |
Wire Area Size Max | 0.75mm² |
Wire Area Size Min | 0.5mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sealant Type | Oil Based Compound |
---|---|
Sealant Applications | Masonry, Metal, Plastic, Wood |
Dispensing Method | Packet |
Weight | 1lb |
For Use With | Duct Work |
RoHS Compliant | Yes |
Compound, Duct Seal, 1 lb | Carlton-Bates |
Duct Seal, Sealing Compound, 1Lb Pack | Newark Electronics |
Duct Seal | element14 |
Wire Ducting & Raceways Duct Seal Compound 1 pound | Sager |
Duct Seal Compound, 1 lb | Heilind Electronics |
Duct Seal Compound, 1 lb, Oil-Based, Non-Corrosive, Green, 200 Dielectric STR | Panduit DS1 | RS Americas |
DUCT SEAL (SEALING COMPOUND) 1 LB PACKAGE | Avnet America |
Status: | Unknown |
---|---|
Series: | DS Series |
RoHS: | Compliant |
Product Range | DS Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm2 |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DS1?
Additional datasheets, footprints and schematics for DS1 are listed on our Part Details page. You can also find images and similar parts to DS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1 fall under?
The DS1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DS1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1 you can contact the distributor directly for product support, shipping queries etc.
Is the DS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for DS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1 often in real-time on the comparison pages.
What if I can't find stock of DS1?
You can fill out our help required form which you can use to request a quote for DS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.