Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino & Raspberry Pi & any I2C Bus Based Platforms |
Kit Contents | Servo Driver Module |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 16 Level Speed Control On-board 5V/3A Regulators Arduino UNO Shield Std Form Factor I2C Interface |
Servo Driver Mod, 18-Ch, Arduino/Rpi/I2C | Newark Electronics |
Where can I find additional details, specifications and documents for a DS-SCX18.S?
Additional datasheets, footprints and schematics for DS-SCX18.S are listed on our Part Details page. You can also find images and similar parts to DS-SCX18.S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS-SCX18.S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS-SCX18.S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS-SCX18.S fall under?
The DS-SCX18.S is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DS-SCX18.S when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS-SCX18.S you can contact the distributor directly for product support, shipping queries etc.
Is the DS-SCX18.S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS-SCX18.S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS-SCX18.S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS-SCX18.S often in real-time on the comparison pages.
What if I can't find stock of DS-SCX18.S?
You can fill out our help required form which you can use to request a quote for DS-SCX18.S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.