DRV8846EVM Part Information
Details for DRV8846EVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Power Management Development Kits
Part Specifications
Application Sub Type | Stepper Motor - Bipolar |
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Drivers |
Silicon Core Number | DRV8846 |
Kit Contents | Eval Board DRV8846 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Operating 4V-18V 1A RMS / 1.4A Full-scale per H-bridge Flexible Current Decay Modes USB Interface |
Alternative Part Descriptions
- EVALUATION BOARD, STEPPER MOTOR; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:Texas Instruments; Kit Application Type:Drivers; Silicon Core Number:DRV8846; Kit Contents:Eval Board DRV8846, USB Cable; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV8846EVM?
Additional datasheets, footprints and schematics for DRV8846EVM are listed in our Part Details tab. You can also find the DRV8846EVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8846EVM in the Pricing & Inventory tab next to part details. You can view DRV8846EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8846EVM fall under?
The DRV8846EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8846EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8846EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8846EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV8846EVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRV8846EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8846EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8846EVM?
You can fill out our help required form which you can use to request a quote for DRV8846EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.