Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 800mA |
Output Voltage | 32V |
Driver Case Style | HTQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8810 |
Device Type | Motor |
Operating Temperature Range | -20°C to +80°C |
Supply Voltage Range | 7V to 40V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DRV8810PAP?
Additional datasheets, footprints and schematics for DRV8810PAP are listed on our Part Details page. You can also find images and similar parts to DRV8810PAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8810PAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8810PAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8810PAP fall under?
The DRV8810PAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8810PAP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8810PAP you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8810PAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8810PAP have stock available?
There is no stock from authorised distributors for DRV8810PAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8810PAP often in real-time on the comparison pages.
What if I can't find stock of DRV8810PAP?
You can fill out our help required form which you can use to request a quote for DRV8810PAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.