Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.96
|
2,000
in stock
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 60V |
Driver Case Style | VQFN |
No. of Pins | 40Pins |
Input Delay | 150ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
65-V max 3-phase smart gate driver with buck regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8320RHRHAT?
Additional datasheets, footprints and schematics for DRV8320RHRHAT are listed on our Part Details page. You can also find images and similar parts to DRV8320RHRHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8320RHRHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8320RHRHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8320RHRHAT fall under?
The DRV8320RHRHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8320RHRHAT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8320RHRHAT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8320RHRHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8320RHRHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV8320RHRHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8320RHRHAT often in real-time on the comparison pages.
What if I can't find stock of DRV8320RHRHAT?
You can fill out our help required form which you can use to request a quote for DRV8320RHRHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.