Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8301 |
Kit Contents | Eval Board DRV8301 ControlCARD USB Cable USB Stick with GUI CCStudio IDE & Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.3A Sink/1.7A Source 1.5A External Loads TMS320F28069M MCU ControlCARD with JTAG Emulation IDE |
3-Phase Motor DevKit DRV8301-69M-KIT | RS |
Eval, Instaspin, Bldc Motor Kit | Newark Electronics |
Three Phase BLDC & PMSM Motor Kit with DRV8301 and InstaSPIN-enabled Piccolo TMS320F28069M MCU | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8301-69M-KIT .?
Additional datasheets, footprints and schematics for DRV8301-69M-KIT . are listed on our Part Details page. You can also find images and similar parts to DRV8301-69M-KIT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8301-69M-KIT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8301-69M-KIT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8301-69M-KIT . fall under?
The DRV8301-69M-KIT . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8301-69M-KIT . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8301-69M-KIT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8301-69M-KIT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8301-69M-KIT . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DRV8301-69M-KIT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8301-69M-KIT . often in real-time on the comparison pages.
What if I can't find stock of DRV8301-69M-KIT .?
You can fill out our help required form which you can use to request a quote for DRV8301-69M-KIT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.