Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.09
|
65,425
in stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 870mW |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Load Impedance | 2.5kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.5V |
Base Number | 603 |
IC Case Style | TSSOP |
Input Channel Type | Differential |
Input Type | Differential |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 12.5mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Supply Voltage Range - Analogue | 3V to 5.5V |
Termination Type | Surface Mount Device |
3-Vrms DirectPath™ | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV603PW?
Additional datasheets, footprints and schematics for DRV603PW are listed on our Part Details page. You can also find images and similar parts to DRV603PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV603PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV603PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV603PW fall under?
The DRV603PW is listed under Semiconductors - ICs > Drivers & Interfaces > Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to DRV603PW when available in the Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV603PW you can contact the distributor directly for product support, shipping queries etc.
Is the DRV603PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV603PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV603PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV603PW often in real-time on the comparison pages.
What if I can't find stock of DRV603PW?
You can fill out our help required form which you can use to request a quote for DRV603PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.