DRV5053VAQDBZT . Part Information
Details for DRV5053VAQDBZT . by Texas Instruments
Semiconductors - ICs>IC Sensors>Hall Effect Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5300 |
10 | 1.0300 |
50 | 0.8880 |
100 | 0.8050 |
250 | 0.8040 |
Stock Information
Details
Part Specifications
Hall Effect Type | Bipolar |
Output Current | 2.3mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV5053VAQDBZT .?
Additional datasheets, footprints and schematics for DRV5053VAQDBZT . are listed in our Part Details tab. You can also find the DRV5053VAQDBZT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5053VAQDBZT . in the Pricing & Inventory tab next to part details. You can view DRV5053VAQDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5053VAQDBZT . fall under?
The DRV5053VAQDBZT . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5053VAQDBZT . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5053VAQDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5053VAQDBZT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV5053VAQDBZT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRV5053VAQDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5053VAQDBZT . often in real-time on the comparison pages.
What if I can't find stock of DRV5053VAQDBZT .?
You can fill out our help required form which you can use to request a quote for DRV5053VAQDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.