Status: | Unknown |
---|---|
Series: | DRV5023 Series |
RoHS: | Unknown |
Hall Effect Type | Unipolar |
---|---|
Operate Point Typ | 0.0035T |
Release Point Typ | 0.002T |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Sensor Case Style | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DRV5023 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
High voltage (up to 38V), high bandwidth (up to 30 kHz) unipolar switch | Texas Instruments |
Hall Effect Sensor, DRV5023FAQDBZR | RS |
Ic, Sensor, Unipolar, 2.5V-38V, Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV5023FAQDBZR?
Additional datasheets, footprints and schematics for DRV5023FAQDBZR are listed on our Part Details page. You can also find images and similar parts to DRV5023FAQDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5023FAQDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5023FAQDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5023FAQDBZR fall under?
The DRV5023FAQDBZR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5023FAQDBZR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5023FAQDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5023FAQDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5023FAQDBZR have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for DRV5023FAQDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5023FAQDBZR often in real-time on the comparison pages.
What if I can't find stock of DRV5023FAQDBZR?
You can fill out our help required form which you can use to request a quote for DRV5023FAQDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.