Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Output Current | 30mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DRV5015A3QDBZT?
Additional datasheets, footprints and schematics for DRV5015A3QDBZT are listed on our Part Details page. You can also find images and similar parts to DRV5015A3QDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5015A3QDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5015A3QDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5015A3QDBZT fall under?
The DRV5015A3QDBZT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV5015A3QDBZT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5015A3QDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5015A3QDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5015A3QDBZT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DRV5015A3QDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5015A3QDBZT often in real-time on the comparison pages.
What if I can't find stock of DRV5015A3QDBZT?
You can fill out our help required form which you can use to request a quote for DRV5015A3QDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.