Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Output Current | 30mA |
Sensor Case Style | TO-226AA |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
High voltage (up to 38-V), high bandwidth (30-kHz) Hall effect latch | Texas Instruments |
Hall Effect Sensor, Latch, To-226Aa-3 | Newark Electronics |
HALL EFFECT SENSOR, LATCH, TO-226AA-3 | element14 |
Where can I find additional details, specifications and documents for a DRV5013AGQLPG .?
Additional datasheets, footprints and schematics for DRV5013AGQLPG . are listed on our Part Details page. You can also find images and similar parts to DRV5013AGQLPG . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5013AGQLPG . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5013AGQLPG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5013AGQLPG . fall under?
The DRV5013AGQLPG . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5013AGQLPG . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5013AGQLPG . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5013AGQLPG . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5013AGQLPG . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV5013AGQLPG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5013AGQLPG . often in real-time on the comparison pages.
What if I can't find stock of DRV5013AGQLPG .?
You can fill out our help required form which you can use to request a quote for DRV5013AGQLPG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.