Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.97
|
17,196
in stock
|
Buy Now |
Quiescent Current | 8.1mA |
---|---|
Bandwidth | 2MHz |
Sensor Case Style | WQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Integrated Fluxgate Magnetic Sensor IC for Closed-Loop Applications | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV421RTJT?
Additional datasheets, footprints and schematics for DRV421RTJT are listed on our Part Details page. You can also find images and similar parts to DRV421RTJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV421RTJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV421RTJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV421RTJT fall under?
The DRV421RTJT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV421RTJT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV421RTJT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV421RTJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV421RTJT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV421RTJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV421RTJT often in real-time on the comparison pages.
What if I can't find stock of DRV421RTJT?
You can fill out our help required form which you can use to request a quote for DRV421RTJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.