| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | DRV2605 |
| Kit Application Type | Drivers |
| Application Sub Type | Piezo Haptic Driver |
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Family Name | - |
| Kit Contents | Evaluation Board DRV2605 Mini USB Cable IDE Software |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Smart Loop Architecture Automatic Overdrive & Braking Resonance Tracking and Actuator Diagnostics |
Where can I find additional details, specifications and documents for a DRV2605EVM-CT?
Additional datasheets, footprints and schematics for DRV2605EVM-CT are listed on our Part Details page. You can also find images and similar parts to DRV2605EVM-CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2605EVM-CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2605EVM-CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2605EVM-CT fall under?
The DRV2605EVM-CT is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRV2605EVM-CT when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2605EVM-CT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2605EVM-CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2605EVM-CT have stock available?
There is no stock from authorised distributors for DRV2605EVM-CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2605EVM-CT often in real-time on the comparison pages.
What if I can't find stock of DRV2605EVM-CT?
You can fill out our help required form which you can use to request a quote for DRV2605EVM-CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.