Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV2605 |
Kit Application Type | Wireless Development |
Application Sub Type | Haptic Driver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board DRV2605 Micro-USB Cable Linear Resonant Actuator 3x AAA battery pack W/keyed connector |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | ERM & LRA Haptic Driver Wireless Control & Configure via Low Energy BT Module |
Where can I find additional details, specifications and documents for a DRV2605EVM-BT?
Additional datasheets, footprints and schematics for DRV2605EVM-BT are listed on our Part Details page. You can also find images and similar parts to DRV2605EVM-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2605EVM-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2605EVM-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2605EVM-BT fall under?
The DRV2605EVM-BT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV2605EVM-BT when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2605EVM-BT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2605EVM-BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2605EVM-BT have stock available?
There is no stock from authorised distributors for DRV2605EVM-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2605EVM-BT often in real-time on the comparison pages.
What if I can't find stock of DRV2605EVM-BT?
You can fill out our help required form which you can use to request a quote for DRV2605EVM-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.