Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 3Outputs |
Output Current | 1.5A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.4V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
12-V nominal, 2.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver | Texas Instruments |
Motor Driver, 3-Phdc Brushless, Htssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV10974PWPR?
Additional datasheets, footprints and schematics for DRV10974PWPR are listed on our Part Details page. You can also find images and similar parts to DRV10974PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10974PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10974PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10974PWPR fall under?
The DRV10974PWPR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV10974PWPR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10974PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10974PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10974PWPR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV10974PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10974PWPR often in real-time on the comparison pages.
What if I can't find stock of DRV10974PWPR?
You can fill out our help required form which you can use to request a quote for DRV10974PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.