Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | BLDC Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV10963 TPS62203 |
Kit Contents | Daughter Board DRV10963 Motherboard USB2ANY Board USB Cable 10pin Ribbon Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3P Sensorless Driver 4-step Config POT Varied Motor Speed Auto Process via GUI 2.1-5.5V Supply |
DRV10963 5V 3-phase Sinusoidal Sensorless BLDC Motor Driver Evaluation Module | Texas Instruments |
Eval Board, Drv10963 Bldc Motor Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV10963AEVM?
Additional datasheets, footprints and schematics for DRV10963AEVM are listed on our Part Details page. You can also find images and similar parts to DRV10963AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10963AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10963AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10963AEVM fall under?
The DRV10963AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV10963AEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10963AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10963AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10963AEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV10963AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10963AEVM often in real-time on the comparison pages.
What if I can't find stock of DRV10963AEVM?
You can fill out our help required form which you can use to request a quote for DRV10963AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.