Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.82
|
No stock
|
Buy Now | |
RS Americas
from US$60.75
|
343
in stock
|
Buy Now | |
Sager
from US$47.56
|
317
in stock
|
Buy Now | |
Jameco Electronics
from US$40.95
|
181
in stock
|
Buy Now | |
TRC Electronics
from US$53.50
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$56.48
|
10
in stock
|
Buy Now | |
Future Electronics
from US$59.21
|
-
|
Buy Now | |
Avnet America
from US$45.00
|
-
|
Buy Now | |
element14
from US$58.56
|
-
|
Buy Now | |
Schukat Electronic
from US$44.82
|
-
|
Buy Now | |
TTI Europe
from US$48.98
|
-
|
Buy Now |
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
UPS, 24 VDC, 960 W, 24 VDC In, Hardwired DIN Rail Mount DR-UPS Series | MEAN WELL DR-UPS40 | RS Americas |
UPS - Uninterruptible Power Supplies O/P +24V40A 40A DC UPS MODULE | Sager |
Mean Well DR-UPS40 Battery Charger 10-Pin | Jameco Electronics |
DC UPS Battery Control Module For 24V Battery & | TRC Electronics |
Ups Module, 24V, Din Rail | Newark Electronics |
DR-UPS Series 40 A DC UPS Module DIN Rail Power Supply | Future Electronics |
AC/DC Power Supply Single-OUT 21 to 29V 40A | Avnet America |
UPS MODULE, 24V, DIN RAIL | element14 |
UPS Module For 24-29V/40A | Schukat Electronic |
BATTERY CONTROLLER DIN RAIL | TTI Europe |
Where can I find additional details, specifications and documents for a DR-UPS40?
Additional datasheets, footprints and schematics for DR-UPS40 are listed on our Part Details page. You can also find images and similar parts to DR-UPS40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR-UPS40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-UPS40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR-UPS40 fall under?
The DR-UPS40 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DR-UPS40 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR-UPS40 you can contact the distributor directly for product support, shipping queries etc.
Is the DR-UPS40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR-UPS40 have stock available?
Authorised distributors including RS Americas, Sager, Jameco Electronics, TRC Electronics and Newark Electronics have stock available or on a lead time for DR-UPS40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR-UPS40 often in real-time on the comparison pages.
What if I can't find stock of DR-UPS40?
You can fill out our help required form which you can use to request a quote for DR-UPS40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.