Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail |
---|---|
Load Current | 6A |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Switching Mode | Random Turn On |
Timer Functions | Repeat Cycle |
Control Voltage AC Min | 90V |
RoHS Compliant | Yes |
Time Delay Relay, 6A, 24-280Vac, Din | Newark Electronics |
Relay | RS Americas |
SSR TIMER REPEAT CYCLE D RAIL | TTI Europe |
Time Delay & Timing Relays 2-24VAC/DC 24-280VAC 6A | Sager |
Where can I find additional details, specifications and documents for a DRTL24B06R?
Additional datasheets, footprints and schematics for DRTL24B06R are listed on our Part Details page. You can also find images and similar parts to DRTL24B06R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRTL24B06R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRTL24B06R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRTL24B06R fall under?
The DRTL24B06R is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.
Can I view similar or alternative parts?
You can view similar parts to DRTL24B06R when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRTL24B06R you can contact the distributor directly for product support, shipping queries etc.
Is the DRTL24B06R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRTL24B06R have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for DRTL24B06R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRTL24B06R often in real-time on the comparison pages.
What if I can't find stock of DRTL24B06R?
You can fill out our help required form which you can use to request a quote for DRTL24B06R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.