Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$110.73
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$81.93
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$93.80
|
23
in stock
|
Buy Now | |
RS Americas
from US$95.92
|
-
|
Buy Now | |
TTI Europe
from US$76.07
|
-
|
Buy Now | |
Sager
from US$81.66
|
-
|
Buy Now |
Ssr Timer, Repeat Cycle, Din Rail Mount, 280Vac/6 |Sensata/crydom DRTL24A06R | Newark Electronics |
SSR Timer Repeat Cycle DIN Rail Mount 280VAC/6 | Rapid Electronics |
SSR Timer DIN 280VAC/6A 180-240VAC/DC | RS |
Relay | RS Americas |
SSR TIMER REPEAT CYCLE D RAIL | TTI Europe |
Time Delay & Timing Relays 90-140VAC/DC 24-280VAC 6A | Sager |
Where can I find additional details, specifications and documents for a DRTL24A06R?
Additional datasheets, footprints and schematics for DRTL24A06R are listed on our Part Details page. You can also find images and similar parts to DRTL24A06R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRTL24A06R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRTL24A06R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRTL24A06R fall under?
The DRTL24A06R is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRTL24A06R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRTL24A06R you can contact the distributor directly for product support, shipping queries etc.
Is the DRTL24A06R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRTL24A06R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for DRTL24A06R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRTL24A06R often in real-time on the comparison pages.
What if I can't find stock of DRTL24A06R?
You can fill out our help required form which you can use to request a quote for DRTL24A06R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.