Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail |
---|---|
Load Current | 6A |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Switching Mode | Zero Crossing |
Timer Functions | Delay-On-Make |
Control Voltage AC Min | 90V |
RoHS Compliant | Yes |
Relay, SSR, ON Delay, 90-140VAC/DC, 24-280VAC, 6A, SeriesOne DR Timer Series | Sensata - Crydom DRTA24B06 | RS Americas |
Time Delay Relay, 6A, 24-280Vac, Din | Newark Electronics |
SSR TIMER ON DELAY D RAIL MOUN | TTI Europe |
Time Delay & Timing Relays 90-140VAC/DC 24-280VAC 6A | Sager |
Where can I find additional details, specifications and documents for a DRTA24B06?
Additional datasheets, footprints and schematics for DRTA24B06 are listed on our Part Details page. You can also find images and similar parts to DRTA24B06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRTA24B06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRTA24B06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRTA24B06 fall under?
The DRTA24B06 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRTA24B06 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRTA24B06 you can contact the distributor directly for product support, shipping queries etc.
Is the DRTA24B06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRTA24B06 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for DRTA24B06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRTA24B06 often in real-time on the comparison pages.
What if I can't find stock of DRTA24B06?
You can fill out our help required form which you can use to request a quote for DRTA24B06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.