Status: | Unknown |
---|---|
Series: | ED Series |
RoHS: | Unknown |
Prices starting from US$7.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.88
|
1,504
in stock
|
Buy Now | |
Sager
from US$8.79
|
4,336
in stock
|
Buy Now | |
RS Americas
from US$11.13
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$15.86
|
738
in stock
|
Buy Now | |
element14
from US$9.73
|
738
in stock
|
Buy Now | |
Farnell
from US$7.57
|
738
in stock
|
Buy Now | |
Heilind Electronics
from US$11.10
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.37
|
101
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.10
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$8.71
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$10.97
|
-
|
Buy Now | |
Distrelec
from US$9.27
|
-
|
Buy Now | |
TTI Europe
from US$8.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 5Pins |
Current Rating | 12A |
Voltage Rating | 250V |
Product Range | ED Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Relay Socket |
For Use With | Crydom ED Series Solid State Relays |
Relay Sockets & Hardware DIN MNT Socket for ED Series | Sager |
Relay Socket, 12A, 250V, Screw, DIN Rail for ED Series | Sensata - Crydom DRSED | RS Americas |
DIN Rail Mount Socket for the ED Series | RS |
Socket, Ssr, 5Pin, 12A, 250V, Din Rail | Newark Electronics |
SOCKET, DIN FOR ED SERIES | element14 |
DIN RAIL MT SOCKET FOR ED SE RIES | Heilind Electronics |
Relays accessories: socket | Transfer Multisort Elektronik |
DIN-Rail Socket for ED_ SSRs | Schukat Electronic |
General Purpose Relay Socket, DIN Rail Mount | Carlton-Bates |
Sensata Crydom Relay socket, 12A, 250V, Screw Terminal | Distrelec |
D RAIL MOUNT SOCKET FOR ED SER | TTI Europe |
DIN MNT Socket for ED Series | Relay Specialties |
Where can I find additional details, specifications and documents for a DRSED?
Additional datasheets, footprints and schematics for DRSED are listed on our Part Details page. You can also find images and similar parts to DRSED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRSED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRSED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRSED fall under?
The DRSED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRSED when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRSED you can contact the distributor directly for product support, shipping queries etc.
Is the DRSED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRSED have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for DRSED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRSED often in real-time on the comparison pages.
What if I can't find stock of DRSED?
You can fill out our help required form which you can use to request a quote for DRSED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.