Status: | Unknown |
---|---|
Series: | DRSCN Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 4Pins |
Current Rating | 6A |
Voltage Rating | 250V |
Product Range | DRSCN Series |
SVHC | No SVHC (07-Jul-2017) |
6mm DIN Mt Skt CN SSR | RS |
6Mm Din Rail Mount Socket For Cn Ssrs, 4-30 Vdc Input |Sensata/crydom DRSCN30 | Newark Electronics |
6MM D RAIL MOUNT SOCKET FOR CN | TTI Europe |
RELAY SOCKET, 6A, 250V, DIN RAIL | Farnell |
Where can I find additional details, specifications and documents for a DRSCN30?
Additional datasheets, footprints and schematics for DRSCN30 are listed on our Part Details page. You can also find images and similar parts to DRSCN30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRSCN30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRSCN30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRSCN30 fall under?
The DRSCN30 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRSCN30 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRSCN30 you can contact the distributor directly for product support, shipping queries etc.
Is the DRSCN30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRSCN30 have stock available?
Authorised distributors including RS, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for DRSCN30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRSCN30 often in real-time on the comparison pages.
What if I can't find stock of DRSCN30?
You can fill out our help required form which you can use to request a quote for DRSCN30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.