Status: | Unknown |
---|---|
Series: | DRSCN Series |
RoHS: | Unknown |
Prices starting from US$14.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.96
|
22
in stock
|
Buy Now | |
RS Americas
from US$19.76
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.13
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$48.48
|
-
|
Buy Now | |
TTI Europe
from US$19.67
|
-
|
Buy Now | |
Sager
from US$28.04
|
-
|
Buy Now | |
Farnell
from US$14.63
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 4Pins |
Current Rating | 6A |
Voltage Rating | 250V |
Product Range | DRSCN Series |
RoHS Compliant | Yes |
Relay Socket, 24Vdc input, for CN series | RS |
Relay Socket 6MM DR SKT FOR 15 24 VDC INPUT CN SOLID STATE RELAY SOCKET | Sensata - Crydom DRSCN24 | RS Americas |
Relays accessories: socket | Transfer Multisort Elektronik |
Relay Socket, 6A, 250V, Din Rail | Newark Electronics |
6MM D RAIL MOUNT SOCKET FOR 15 | TTI Europe |
Relay Sockets & Hardware 6mm DR Skt for 15, 24VDCin CN SSRs | Sager |
SOCKET, 6MM, FOR 15+24VDC CN SSR | Farnell |
Where can I find additional details, specifications and documents for a DRSCN24?
Additional datasheets, footprints and schematics for DRSCN24 are listed on our Part Details page. You can also find images and similar parts to DRSCN24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRSCN24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRSCN24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRSCN24 fall under?
The DRSCN24 is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to DRSCN24 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRSCN24 you can contact the distributor directly for product support, shipping queries etc.
Is the DRSCN24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRSCN24 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for DRSCN24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRSCN24 often in real-time on the comparison pages.
What if I can't find stock of DRSCN24?
You can fill out our help required form which you can use to request a quote for DRSCN24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.