Status: | Unknown |
---|---|
Series: | DRSCN Series |
RoHS: | Unknown |
Prices starting from US$15.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.99
|
21
in stock
|
Buy Now | |
RS Americas
from US$35.48
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.47
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$39.93
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$44.29
|
-
|
Buy Now | |
Distrelec
from US$30.78
|
-
|
Buy Now | |
TTI Europe
from US$21.41
|
-
|
Buy Now | |
Sager
from US$28.77
|
-
|
Buy Now | |
Farnell
from US$15.02
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 4Pins |
Current Rating | 6A |
Voltage Rating | 250V |
Product Range | DRSCN Series |
RoHS Compliant | Yes |
Relay Socket, 5Vdc input, for CN series | RS |
Relay Socket, 6MM DR SKT FOR 5, 12 VDC INPUT CN, SOLID STATE RELAY SOCKET | Sensata - Crydom DRSCN05 | RS Americas |
Relays accessories: socket | Transfer Multisort Elektronik |
6mm DIN Rail Mount Socket for 5 12 VDC Input CN S | Rapid Electronics |
Relay Socket, 6A, 250V, Din Rail | Newark Electronics |
Sensata Crydom Relay Socket, 6A, 250V, Screw Terminal | Distrelec |
6MM D RAIL MOUNT SOCKET FOR 51 | TTI Europe |
Relay Sockets & Hardware 6mm DR Skt for 5,12 VDCin CN SSRs | Sager |
SOCKET, DIN, CN SERIES, 3-12VDC | Farnell |
Where can I find additional details, specifications and documents for a DRSCN05?
Additional datasheets, footprints and schematics for DRSCN05 are listed on our Part Details page. You can also find images and similar parts to DRSCN05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRSCN05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRSCN05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRSCN05 fall under?
The DRSCN05 is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to DRSCN05 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRSCN05 you can contact the distributor directly for product support, shipping queries etc.
Is the DRSCN05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRSCN05 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Rapid Electronics and Newark Electronics have stock available or on a lead time for DRSCN05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRSCN05 often in real-time on the comparison pages.
What if I can't find stock of DRSCN05?
You can fill out our help required form which you can use to request a quote for DRSCN05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.