Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.57
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Cage Clamp / Screw |
No. of Pins | 4Pins |
Current Rating | - |
Voltage Rating | 32V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Mounting Kit |
Relays accessories: socket | Transfer Multisort Elektronik |
DIN rail mount kit for 4x SSR | RS |
Relay Socket, Four Channel, Din Rail | Newark Electronics |
ACCESSORY | RS Americas |
FOUR POSITION D-RAIL MOUNTABLE | TTI Europe |
Relay Sockets & Hardware 4 Position Din-Rail Mountable Kit | Sager |
KIT, DIN RAIL MOUNT FOR FOUR SSR | Farnell |
Where can I find additional details, specifications and documents for a DRS4?
Additional datasheets, footprints and schematics for DRS4 are listed on our Part Details page. You can also find images and similar parts to DRS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRS4 fall under?
The DRS4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRS4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRS4 you can contact the distributor directly for product support, shipping queries etc.
Is the DRS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRS4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for DRS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRS4 often in real-time on the comparison pages.
What if I can't find stock of DRS4?
You can fill out our help required form which you can use to request a quote for DRS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.