Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.87
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Cage Clamp / Screw |
No. of Pins | 1Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Socket |
Accessory Single Point Din-Rail Mountable Kit | Sensata - Crydom DRS1 | RS Americas |
DIN rail mount kit for 1x SSR | RS |
Relay Socket, Single Channel, Din Rail | Newark Electronics |
SOCKET, DIN, SSR, SINGLE CHANNEL, 10MM | element14 |
SGLE POT D-RAIL MOUNTABLE KIT | TTI Europe |
Relay Sockets & Hardware SNGL Point Din-Rail Mountable Kit | Sager |
Where can I find additional details, specifications and documents for a DRS1?
Additional datasheets, footprints and schematics for DRS1 are listed on our Part Details page. You can also find images and similar parts to DRS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRS1 fall under?
The DRS1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRS1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRS1 you can contact the distributor directly for product support, shipping queries etc.
Is the DRS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRS1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for DRS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRS1 often in real-time on the comparison pages.
What if I can't find stock of DRS1?
You can fill out our help required form which you can use to request a quote for DRS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.