Status: | Unknown |
---|---|
Series: | DRR3000 Series |
RoHS: | Unknown |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | DRR3000 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 30mA |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 22.5° |
Contact Current @ Contact Voltage DC Max | 30mA |
Contact Current Rating | 100mA |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 250V |
External Depth | 6.9mm |
External Length / Height | 10mm |
External Width | 10mm |
Indexing Angle | 22.5° |
No. of Mechanical Operations | 20000 |
No. of Positions | 16Ways |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Pin Configuration | 0.65x0.35mm |
Switch rotary coded hex inverse | RS |
Rotary cod.THT, HEXA INV, 16 p | Rutronik |
Switch DIP SP16T 16 Flush Screwdriver 0.03A 15VDC PC Pins 20000Cycle Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DRR3116?
Additional datasheets, footprints and schematics for DRR3116 are listed on our Part Details page. You can also find images and similar parts to DRR3116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRR3116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRR3116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRR3116 fall under?
The DRR3116 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to DRR3116 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRR3116 you can contact the distributor directly for product support, shipping queries etc.
Is the DRR3116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRR3116 have stock available?
Authorised distributors including Chip One Stop, RS, Rutronik and Avnet Abacus have stock available or on a lead time for DRR3116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRR3116 often in real-time on the comparison pages.
What if I can't find stock of DRR3116?
You can fill out our help required form which you can use to request a quote for DRR3116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.