Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Applications | Industrial |
Approval Bodies | CB CE CSUUS cUL PFC TUV UL |
Efficiency | 89% |
External Depth | 227mm |
External Length / Height | 125.2mm |
External Width | 100mm |
Height | 125.2mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 90VAC |
Length | 100mm |
Output Current | 10A |
Output Ripple Voltage pk-pk | 120mV |
Output Voltage | 48V |
Output Voltage Tolerance + | 1% |
Output Voltage Tolerance - | 1% |
Power Rating | 480W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Ac/Dc Din Rail Power Supply, Active Pfc, Fixed, 90 V, 264 V, 480 W, 48 V, 10 A Rohs Compliant: Yes |Sunpower DRP-480S-48 | Newark Electronics |
PSU, DIN RAIL, 48V, 480W | element14 |
Where can I find additional details, specifications and documents for a DRP-480S-48?
Additional datasheets, footprints and schematics for DRP-480S-48 are listed on our Part Details page. You can also find images and similar parts to DRP-480S-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRP-480S-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRP-480S-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRP-480S-48 fall under?
The DRP-480S-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DRP-480S-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRP-480S-48 you can contact the distributor directly for product support, shipping queries etc.
Is the DRP-480S-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRP-480S-48 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRP-480S-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRP-480S-48 often in real-time on the comparison pages.
What if I can't find stock of DRP-480S-48?
You can fill out our help required form which you can use to request a quote for DRP-480S-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.