DR-IAC5A Kits & Assortments - Miscellaneous by Crydom

Input Module DIN Rail Mount 175mm 5VDC 180-280VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.53

Distributor Stock
Logo for Newark
Newark
from US$65.80
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$58.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Input Module, Din Rail Mount 17.5Mm, 5Vdc, 180-280Vac In |Sensata/crydom DR-IAC5A | Newark Electronics
PUT MODULE D RAIL MOUNT 17.5MM | TTI Europe
Input/Output Module | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR-IAC5A?

Additional datasheets, footprints and schematics for DR-IAC5A are listed on our Part Details page. You can also find images and similar parts to DR-IAC5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR-IAC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR-IAC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR-IAC5A fall under?

The DR-IAC5A is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DR-IAC5A when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR-IAC5A you can contact the distributor directly for product support, shipping queries etc.

Is the DR-IAC5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR-IAC5A have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for DR-IAC5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR-IAC5A often in real-time on the comparison pages.

What if I can't find stock of DR-IAC5A?

You can fill out our help required form which you can use to request a quote for DR-IAC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay