DRH3P60A18R Switches & Relays by Crydom

SSR Contactor 3-Phase DIN Rail Mount 600VAC18A 28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$155.70

Distributor Stock
Logo for Newark
Newark
from US$216.41
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$203.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$155.70
-
Buy Now
Logo for Sager
Sager
from US$176.78
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Contactor, 3-Phase, Din Rail Mount, 600Vac/18 |Sensata/crydom DRH3P60A18R | Newark Electronics
SSR Contactor, 3-Phase, DIN Rail Mount, 600VAC/18A, 280VAC/DC In, RN, 3 Legs | Sensata - Crydom DRH3P60A18R | RS Americas
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe
Contactors - Solid State 18A 600AC 280A/DC In RN 3Leg 3phs DINRai | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRH3P60A18R?

Additional datasheets, footprints and schematics for DRH3P60A18R are listed on our Part Details page. You can also find images and similar parts to DRH3P60A18R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRH3P60A18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRH3P60A18R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRH3P60A18R fall under?

The DRH3P60A18R is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DRH3P60A18R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRH3P60A18R you can contact the distributor directly for product support, shipping queries etc.

Is the DRH3P60A18R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRH3P60A18R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DRH3P60A18R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRH3P60A18R often in real-time on the comparison pages.

What if I can't find stock of DRH3P60A18R?

You can fill out our help required form which you can use to request a quote for DRH3P60A18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay