Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +200°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +200°C |
Rtd Sensor, 100 Ohm, -50 To +200Deg C | Newark Electronics |
SENSOR, PT100, TEMP, 6X100MM, 4M | element14 |
Where can I find additional details, specifications and documents for a DRG101632D?
Additional datasheets, footprints and schematics for DRG101632D are listed on our Part Details page. You can also find images and similar parts to DRG101632D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRG101632D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRG101632D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRG101632D fall under?
The DRG101632D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRG101632D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRG101632D you can contact the distributor directly for product support, shipping queries etc.
Is the DRG101632D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRG101632D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRG101632D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRG101632D often in real-time on the comparison pages.
What if I can't find stock of DRG101632D?
You can fill out our help required form which you can use to request a quote for DRG101632D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.