Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +200°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +200°C |
Rtd Sensor, 100 Ohm, -50 To 200Deg C | Newark Electronics |
SENSOR, PT100, TEMP, 6X50MM, 4M | element14 |
Where can I find additional details, specifications and documents for a DRG101632C?
Additional datasheets, footprints and schematics for DRG101632C are listed on our Part Details page. You can also find images and similar parts to DRG101632C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRG101632C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRG101632C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRG101632C fall under?
The DRG101632C is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRG101632C when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRG101632C you can contact the distributor directly for product support, shipping queries etc.
Is the DRG101632C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRG101632C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRG101632C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRG101632C often in real-time on the comparison pages.
What if I can't find stock of DRG101632C?
You can fill out our help required form which you can use to request a quote for DRG101632C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.