Status: | Unknown |
---|---|
Series: | DRE Series |
RoHS: | Unknown |
Capacitance | 10F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | DRE Series |
Capacitance Tolerance | +50% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 0.11ohm |
Capacitor Case Style | - |
Diameter | 10mm |
Height | 30mm |
SVHC | No SVHC (07-Jul-2017) |
CAP, 10F, 2.5V, DOUBLE LAYER, RADIAL | element14 |
Where can I find additional details, specifications and documents for a DRE106S0EG30RRDAP?
Additional datasheets, footprints and schematics for DRE106S0EG30RRDAP are listed on our Part Details page. You can also find images and similar parts to DRE106S0EG30RRDAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRE106S0EG30RRDAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRE106S0EG30RRDAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRE106S0EG30RRDAP fall under?
The DRE106S0EG30RRDAP is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DRE106S0EG30RRDAP when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRE106S0EG30RRDAP you can contact the distributor directly for product support, shipping queries etc.
Is the DRE106S0EG30RRDAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRE106S0EG30RRDAP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DRE106S0EG30RRDAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRE106S0EG30RRDAP often in real-time on the comparison pages.
What if I can't find stock of DRE106S0EG30RRDAP?
You can fill out our help required form which you can use to request a quote for DRE106S0EG30RRDAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.