DRD48D06XR Switches & Relays by Crydom

SSR Relay Dual DIN Rail Mount 18mm 600VAC6A 4-32V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$106.00

Distributor Stock
Logo for Newark
Newark
from US$219.70
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$131.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$106.00
-
Buy Now
Logo for Sager
Sager
from US$111.91
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Dual, Din Rail Mount 18Mm, 600Vac/6A, |Sensata/crydom DRD48D06XR | Newark Electronics
SSR Relay, Dual, DIN Rail Mount 18mm, 600VAC/6A, 4-32VDC In, ATEX | Sensata - Crydom DRD48D06XR | RS Americas
SSR DUAL D RAIL MOUNT 18MM 600 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRD48D06XR?

Additional datasheets, footprints and schematics for DRD48D06XR are listed on our Part Details page. You can also find images and similar parts to DRD48D06XR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRD48D06XR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRD48D06XR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRD48D06XR fall under?

The DRD48D06XR is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DRD48D06XR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRD48D06XR you can contact the distributor directly for product support, shipping queries etc.

Is the DRD48D06XR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRD48D06XR have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DRD48D06XR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRD48D06XR often in real-time on the comparison pages.

What if I can't find stock of DRD48D06XR?

You can fill out our help required form which you can use to request a quote for DRD48D06XR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay