Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.88
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48V AC to 600V AC |
Peak Surge Current | 750A |
Solid State Relay Screw DIN Rail, Panel Mount, Zero Crossing, 6 A rms, 32 V dc | Sensata - Crydom DRD48D06 | RS Americas |
Ssr Relay, Dual, Din Rail Mount 18Mm, 600Vac/6A, Rohs Compliant: Yes |Sensata/crydom DRD48D06 | Newark Electronics |
SSR, DUAL, 600VAC/6A, 4-32VDCIN, 18MM | element14 |
SSR DUAL D RAIL MOUNT 18MM 600 | TTI Europe |
Solid State Relays - Industrial Mount 6A 600VAC Out, 4 to 32DC In 18mm Dual UL | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRD48D06?
Additional datasheets, footprints and schematics for DRD48D06 are listed on our Part Details page. You can also find images and similar parts to DRD48D06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRD48D06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRD48D06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRD48D06 fall under?
The DRD48D06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRD48D06 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRD48D06 you can contact the distributor directly for product support, shipping queries etc.
Is the DRD48D06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRD48D06 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for DRD48D06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRD48D06 often in real-time on the comparison pages.
What if I can't find stock of DRD48D06?
You can fill out our help required form which you can use to request a quote for DRD48D06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.