Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 24V AC to 280V AC |
Peak Surge Current | 750A |
Ssr Relay, Dual, Din Rail Mount 18Mm, 240Vac/6A, |Sensata/crydom DRD24D06R | Newark Electronics |
Solid State Relay Screw DIN Rail Panel Mount, Random, 6 A rms, 32 V dc | Sensata - Crydom DRD24D06R | RS Americas |
SSR DUAL D RAIL MOUNT 18MM 240 | TTI Europe |
Solid State Relays - Industrial Mount 6A 240VAC Out, 4 to 32DC In 18mm Dual UL | Sager |
SSR, DUAL, 240VAC/6A, 4-32VDCIN, 18MM | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a DRD24D06R?
Additional datasheets, footprints and schematics for DRD24D06R are listed on our Part Details page. You can also find images and similar parts to DRD24D06R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRD24D06R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRD24D06R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRD24D06R fall under?
The DRD24D06R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRD24D06R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRD24D06R you can contact the distributor directly for product support, shipping queries etc.
Is the DRD24D06R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRD24D06R have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for DRD24D06R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRD24D06R often in real-time on the comparison pages.
What if I can't find stock of DRD24D06R?
You can fill out our help required form which you can use to request a quote for DRD24D06R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.