Status: | Unknown |
---|---|
Series: | DRC Series |
RoHS: | Unknown |
Load Current | 7.6A |
---|---|
Operating Voltage Max | 510VAC |
Control Voltage Max | 30VDC |
Switching Mode | Zero Voltage Turn On |
Contactor Mounting | DIN Rail Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
Control Voltage Min | 18VDC |
Product Range | DRC Series |
SVHC | No SVHC (07-Jul-2017) |
Sensata Crydom Solid State Contactor, 2NO, 7.6A, 3.7kW, 480VAC | Distrelec |
Ssr Contactor, 3-Phase Reversing, Din Rail Mount, |Sensata/crydom DRC3R48E440 | Newark Electronics |
SSR Contactor, 3-Phase Reversing, DIN Rail Mount, 480VAC/7.6A, 24VDC In, 2NO EMR | Sensata - Crydom DRC3R48E440 | RS Americas |
Contactors - Solid State 7.6A 480AC 3Phs Rvrs 24VDCIn 2NO EMR DIN | Sager |
Where can I find additional details, specifications and documents for a DRC3R48E440?
Additional datasheets, footprints and schematics for DRC3R48E440 are listed on our Part Details page. You can also find images and similar parts to DRC3R48E440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3R48E440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3R48E440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3R48E440 fall under?
The DRC3R48E440 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRC3R48E440 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3R48E440 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3R48E440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC3R48E440 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for DRC3R48E440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3R48E440 often in real-time on the comparison pages.
What if I can't find stock of DRC3R48E440?
You can fill out our help required form which you can use to request a quote for DRC3R48E440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.