Status: | Unknown |
---|---|
Series: | DRC Series |
RoHS: | Compliant |
Prices starting from US$149.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$161.37
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$203.50
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$274.68
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$211.00
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$149.76
|
5
in stock
|
Buy Now | |
RS Americas
from US$195.67
|
-
|
Buy Now | |
TTI Europe
from US$153.01
|
-
|
Buy Now | |
Sager
from US$166.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 4.8A |
---|---|
Operating Voltage Max | 415VAC |
Control Voltage Max | 30VAC |
Switching Mode | Zero Crossing |
Contactor Mounting | DIN Rail, Panel |
Contactor Terminals | Screw |
Product Range | DRC Series |
RoHS Compliant | Yes |
Contactor, 18Vac-30Vac, Din Rail/Panel | Newark Electronics |
SSR Contactor 3-Phase Reversing DIN Rail Mount | Rapid Electronics |
Reversing Contactor 415V 7,6A DIN-Rail | Schukat Electronic |
SSR Contactor 3-Phase Rev DIN Mt | RS |
Contactor, DM 3P REV 400V 7.6A 24 VAC/DC 2NO, DRC Series | Sensata - Crydom DRC3R40D420 | RS Americas |
SSR CONTACTOR 3-PHASE REVERSG | TTI Europe |
Contactors - Solid State 3P REV 400V 7.6A 24 VAC/DC 2NO | Sager |
Solid State Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DRC3R40D420?
Additional datasheets, footprints and schematics for DRC3R40D420 are listed on our Part Details page. You can also find images and similar parts to DRC3R40D420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3R40D420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3R40D420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3R40D420 fall under?
The DRC3R40D420 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Contactors.
Can I view similar or alternative parts?
You can view similar parts to DRC3R40D420 when available in the Solid State Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3R40D420 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3R40D420 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRC3R40D420 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Schukat Electronic and RS have stock available or on a lead time for DRC3R40D420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3R40D420 often in real-time on the comparison pages.
What if I can't find stock of DRC3R40D420?
You can fill out our help required form which you can use to request a quote for DRC3R40D420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.