Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$184.74
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$151.79
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$172.00
|
98
in stock
|
Buy Now | |
Schukat Electronic
from US$135.90
|
10
in stock
|
Buy Now | |
RS Americas
from US$177.63
|
-
|
Buy Now | |
Carlton-Bates
from US$183.76
|
-
|
Buy Now | |
TTI Europe
from US$139.10
|
-
|
Buy Now | |
Sager
from US$151.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Contactor, 3-Phase Reversing, Din Rail Mount, |Sensata/crydom DRC3R40B400 | Newark Electronics |
SSR Contactor 3-Phase Reversing DIN Rail Mount | Rapid Electronics |
Reversing Contactor 415V 7,6A DIN-Rail | Schukat Electronic |
Contactor, Three-Phase, Rev., 400VAC, 7.6A, 120VAC Control, NO Aux., DRC Series | Sensata - Crydom DRC3R40B400 | RS Americas |
Solid State Reversing Contactor Contactor 7.6A 120V AC IP20 | Carlton-Bates |
SSR CONTACTOR 3-PHASE REVERSG | TTI Europe |
Contactors - Solid State 3P REV 400V 7.6A 120 VAC NO AUX | Sager |
Solid State Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DRC3R40B400?
Additional datasheets, footprints and schematics for DRC3R40B400 are listed on our Part Details page. You can also find images and similar parts to DRC3R40B400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3R40B400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3R40B400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3R40B400 fall under?
The DRC3R40B400 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRC3R40B400 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3R40B400 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3R40B400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC3R40B400 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Schukat Electronic and RS Americas have stock available or on a lead time for DRC3R40B400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3R40B400 often in real-time on the comparison pages.
What if I can't find stock of DRC3R40B400?
You can fill out our help required form which you can use to request a quote for DRC3R40B400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.