Status: | Unknown |
---|---|
Series: | DRC Series |
RoHS: | Unknown |
Prices starting from US$93.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.32
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$194.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$93.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$135.51
|
-
|
Buy Now | |
RS Americas
from US$139.13
|
-
|
Buy Now | |
element14
from US$134.00
|
-
|
Buy Now | |
Sager
from US$118.45
|
-
|
Buy Now | |
Farnell
from US$110.32
|
-
|
Buy Now |
Load Current | 4.8A |
---|---|
Operating Voltage Max | 530VAC |
Control Voltage Max | 30V |
Switching Mode | Random Turn On |
Contactor Mounting | DIN Rail Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
Control Voltage Min | 18V |
Product Range | DRC Series |
SVHC | No SVHC (07-Jul-2017) |
SSR Contactor 3-Phase DIN Rail Mnt. 480VAC/4.8 | Rapid Electronics |
SS 3PH 480VAC/4.8A 24V 1NO+1NC EMR RL 3L | RS |
Sensata Crydom Solid State Contactor, 1NO + 1NC, 5A, 2.2kW, 480VAC | Distrelec |
Contactor, 7.6A, 18-30V, Din Rail/Panel | Newark Electronics |
SSR Contactor, 3-Phase, DIN Rail Mnt., 480VAC/4.8A, 24V In, 1NO+1NC EMR, RN, 3L | Sensata - Crydom DRC3P48D433R | RS Americas |
CONTACTOR, 7.6A, 18-30V, DIN RAIL/PANEL | element14 |
Contactors - Solid State 4.8A 480VAC 3Phs 1NO+1NC EMR, RN, 3L | Sager |
Where can I find additional details, specifications and documents for a DRC3P48D433R?
Additional datasheets, footprints and schematics for DRC3P48D433R are listed on our Part Details page. You can also find images and similar parts to DRC3P48D433R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3P48D433R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48D433R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3P48D433R fall under?
The DRC3P48D433R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DRC3P48D433R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48D433R you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3P48D433R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC3P48D433R have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for DRC3P48D433R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3P48D433R often in real-time on the comparison pages.
What if I can't find stock of DRC3P48D433R?
You can fill out our help required form which you can use to request a quote for DRC3P48D433R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.