DRC3P48D4002 Kits & Assortments - Miscellaneous by Crydom

SSR Contactor 3-Phase DIN Rail Mount 480VAC76A 24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.48

Distributor Stock
Logo for Newark
Newark
from US$99.03
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$95.22
19
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$93.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$72.48
-
Buy Now
Logo for Sager
Sager
from US$77.20
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Contactor, DM 3P 480V 7.6A 24VAC/DC NO AUX ZC 2L, DRC Series | Sensata - Crydom DRC3P48D4002 | RS Americas
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/7. |Sensata/crydom DRC3P48D4002 | Newark Electronics
Solid State Contactor Contactor 7.6A 24V AC/DC IP20 | Carlton-Bates
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe
Contactors - Solid State 3P 480V 7.6A 24V/DC NO AUX ZC 2L | Sager
Solid State Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRC3P48D4002?

Additional datasheets, footprints and schematics for DRC3P48D4002 are listed on our Part Details page. You can also find images and similar parts to DRC3P48D4002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRC3P48D4002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48D4002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRC3P48D4002 fall under?

The DRC3P48D4002 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DRC3P48D4002 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48D4002 you can contact the distributor directly for product support, shipping queries etc.

Is the DRC3P48D4002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRC3P48D4002 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for DRC3P48D4002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRC3P48D4002 often in real-time on the comparison pages.

What if I can't find stock of DRC3P48D4002?

You can fill out our help required form which you can use to request a quote for DRC3P48D4002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay