DRC3P48B420R Kits & Assortments - Miscellaneous by Crydom

SSR Contactor 3-Phase DIN Rail Mount 480VAC48A 12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$103.57

Distributor Stock
Logo for Newark
Newark
from US$214.66
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$199.00
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$128.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$103.57
-
Buy Now
Logo for Sager
Sager
from US$109.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/4. |Sensata/crydom DRC3P48B420R | Newark Electronics
Contactor, DM 3P 480V 5A 120VAC 2NO RN 3L, DRC Series | Sensata - Crydom DRC3P48B420R | RS Americas
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe
Contactors - Solid State 3P 480V 5A 120VAC 2NO RN 3L | Sager
Solid State Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRC3P48B420R?

Additional datasheets, footprints and schematics for DRC3P48B420R are listed on our Part Details page. You can also find images and similar parts to DRC3P48B420R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRC3P48B420R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48B420R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRC3P48B420R fall under?

The DRC3P48B420R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DRC3P48B420R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48B420R you can contact the distributor directly for product support, shipping queries etc.

Is the DRC3P48B420R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRC3P48B420R have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, TTI Europe and Sager have stock available or on a lead time for DRC3P48B420R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRC3P48B420R often in real-time on the comparison pages.

What if I can't find stock of DRC3P48B420R?

You can fill out our help required form which you can use to request a quote for DRC3P48B420R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay