Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$30.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$101.83
|
No stock
|
Buy Now | |
RS Americas
from US$114.77
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$93.37
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$30.66
|
2
in stock
|
Buy Now | |
element14
from US$88.23
|
-
|
Buy Now | |
Carlton-Bates
from US$113.07
|
-
|
Buy Now | |
TTI Europe
from US$82.53
|
-
|
Buy Now | |
Sager
from US$93.05
|
-
|
Buy Now | |
Farnell
from US$73.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 5A |
---|---|
Operating Voltage Max | 530V |
Control Voltage Max | 140VAC |
Switching Mode | Random Turn On |
Contactor Mounting | DIN Rail, Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48V |
RoHS Compliant | Yes |
Contactor, Three-Phase, 480VAC, 5A, 120VAC Control, NO Aux., RN 3L, DRC Series | Sensata - Crydom DRC3P48B400R | RS Americas |
SSR Contactor 3-Phase DIN Rail Mount 480VAC/4. | Rapid Electronics |
Contactor, 90Vac-140Vac, Din Rail/Panel | Newark Electronics |
Solid state contactor 3P 480V 5A 120VAC | RS |
Solid State Contactor Contactor 4.8A 120V AC IP20 | Carlton-Bates |
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe |
Contactors - Solid State 3P 480V 5A 120VAC NO AUX RN 3L | Sager |
Solid State Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DRC3P48B400R?
Additional datasheets, footprints and schematics for DRC3P48B400R are listed on our Part Details page. You can also find images and similar parts to DRC3P48B400R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3P48B400R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48B400R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3P48B400R fall under?
The DRC3P48B400R is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DRC3P48B400R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48B400R you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3P48B400R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRC3P48B400R have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for DRC3P48B400R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3P48B400R often in real-time on the comparison pages.
What if I can't find stock of DRC3P48B400R?
You can fill out our help required form which you can use to request a quote for DRC3P48B400R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.