Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$182.43
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$153.23
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$179.00
|
4
in stock
|
Buy Now | |
RS Americas
from US$109.14
|
-
|
Buy Now | |
Distrelec
from US$92.00
|
-
|
Buy Now | |
TTI Europe
from US$84.02
|
-
|
Buy Now | |
Sager
from US$92.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Contactor, 3-Phase, Din Rail Mount, 480Vac/7. |Sensata/crydom DRC3P48A420R2 | Newark Electronics |
SSR Contactor 3-Phase DIN Rail Mount 480VAC/7. | Rapid Electronics |
Contactor, DM 3P 480V 7.6A 230VAC 2NO RN 2L, DRC Series | Sensata - Crydom DRC3P48A420R2 | RS Americas |
Sensata Crydom Solid State Contactor, 3NO, 7.6A, 3.7kW, 480VAC | Distrelec |
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe |
Contactors - Solid State 3P 480V 7.6A 230VAC 2NO RN 2L | Sager |
Solid State Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DRC3P48A420R2?
Additional datasheets, footprints and schematics for DRC3P48A420R2 are listed on our Part Details page. You can also find images and similar parts to DRC3P48A420R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3P48A420R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48A420R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3P48A420R2 fall under?
The DRC3P48A420R2 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DRC3P48A420R2 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48A420R2 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3P48A420R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC3P48A420R2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for DRC3P48A420R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3P48A420R2 often in real-time on the comparison pages.
What if I can't find stock of DRC3P48A420R2?
You can fill out our help required form which you can use to request a quote for DRC3P48A420R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.