Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$84.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$106.70
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$113.67
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$93.17
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
19
in stock
|
Buy Now | |
RS Americas
from US$109.30
|
-
|
Buy Now | |
Carlton-Bates
from US$113.07
|
-
|
Buy Now | |
TTI Europe
from US$84.47
|
-
|
Buy Now | |
Sager
from US$93.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 5A |
---|---|
Operating Voltage Max | 530VAC |
Control Voltage Max | 265VAC |
Switching Mode | Random Turn On |
Contactor Mounting | DIN Rail, Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Contactor, 208Vac-265Vac, Din Rail/Panel | Newark Electronics |
SSR Contactor 3-Phase DIN Rail Mount 480VAC/4. | Rapid Electronics |
Solid state contactor 3P 480V 5A 230VAC | RS |
Contactor, Three-Phase, 480VAC, 5A, 230VAC Control, NO Aux., RN 3L, DRC Series | Sensata - Crydom DRC3P48A400R | RS Americas |
Solid State Contacter Contactor 4.8A 230V AC IP20 | Carlton-Bates |
SSR CONTACTOR 3-PHASE D RAIL M | TTI Europe |
Contactors - Solid State 3P 480V 5A 230VAC NO AUX RN 3L | Sager |
Solid State Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DRC3P48A400R?
Additional datasheets, footprints and schematics for DRC3P48A400R are listed on our Part Details page. You can also find images and similar parts to DRC3P48A400R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC3P48A400R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC3P48A400R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC3P48A400R fall under?
The DRC3P48A400R is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DRC3P48A400R when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC3P48A400R you can contact the distributor directly for product support, shipping queries etc.
Is the DRC3P48A400R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRC3P48A400R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for DRC3P48A400R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC3P48A400R often in real-time on the comparison pages.
What if I can't find stock of DRC3P48A400R?
You can fill out our help required form which you can use to request a quote for DRC3P48A400R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.