Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 5 |
Number of Positions | 50 |
Interface Plating | Gold (Au) |
Pin Diameter | 1mm, .039in |
PCB Thickness (Recommended) | .062in |
PCB 厚 (推奨) | 1.57mm |
Operating Voltage | 250VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .174in, 4.42mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
Packaging Type | Tray |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 149°F, 221°F, 70°C, 105°C, 100°C, 158°F, 194°F, 257°F, 80°C, 185°F, 125°C, 120°C, 230°F, 248°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 110°C, 65°C |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hdr, 50P, Blk, St, Au/Ni/Cu, 02 |Deutsch Te Connectivity DRC22-50P02 | Newark Electronics |
HDR, 50P, BLK, ST, AU/NI/CU, 02 | Boersig |
Where can I find additional details, specifications and documents for a DRC22-50P02?
Additional datasheets, footprints and schematics for DRC22-50P02 are listed on our Part Details page. You can also find images and similar parts to DRC22-50P02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC22-50P02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC22-50P02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC22-50P02 fall under?
The DRC22-50P02 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DRC22-50P02 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC22-50P02 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC22-50P02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC22-50P02 have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for DRC22-50P02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC22-50P02 often in real-time on the comparison pages.
What if I can't find stock of DRC22-50P02?
You can fill out our help required form which you can use to request a quote for DRC22-50P02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.